OSRAM Opto Semiconductors LED Indication - Discrete - LSQ971 LSQ971

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1204625-LSQ971 Manufacturer Homepage: www.osram.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1204625-LSQ971 Manufacturer Homepage: www.osram.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LSQ971
1204625-LSQ971
LED Indication - Discrete - LSQ971 1204625-LSQ971
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1204625-LSQ971 Manufacturer Homepage: www.osram.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 1204625-LSQ971
Manufacturer Homepage: www.osram.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1204625-LSQ971
Product Name LED Indication - Discrete - LSQ971
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - SLI-343DU3FW-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1357-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details