OSRAM Opto Semiconductors LED Indication - Discrete - LSGT770 LSGT770

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 92422-LSGT770 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 92422-LSGT770 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LSGT770
92422-LSGT770
LED Indication - Discrete - LSGT770 92422-LSGT770
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 92422-LSGT770 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 92422-LSGT770
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 92422-LSGT770
Product Name LED Indication - Discrete - LSGT770
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZDGK50W-2TR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241851-SML-LX23SRC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 90 degrees
View Details
3 suppliers