OSRAM Opto Semiconductors Multi TOPLED LSG T67K

Description
Multi TOPLED, super red (630 nm), green (570 nm), both chips can be controlled separately Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: both chips can be controlled separately high signal efficiency possible by color change of the LED Color: super red (630 nm), green (570 nm) Technology: InGaAlP Grouping parameter: luminous intensity Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Request a Quote
Description
Multi TOPLED, super red (630 nm), green (570 nm), both chips can be controlled separately Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: both chips can be controlled separately high signal efficiency possible by color change of the LED Color: super red (630 nm), green (570 nm) Technology: InGaAlP Grouping parameter: luminous intensity Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi TOPLED - LSG T67K - OSRAM Opto Semiconductors
San Jose, CA, USA
Multi TOPLED
LSG T67K
Multi TOPLED LSG T67K
Multi TOPLED, super red (630 nm), green (570 nm), both chips can be controlled separately Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: both chips can be controlled separately high signal efficiency possible by color change of the LED Color: super red (630 nm), green (570 nm) Technology: InGaAlP Grouping parameter: luminous intensity Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Multi TOPLED, super red (630 nm), green (570 nm), both chips can be controlled separately

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: both chips can be controlled separately high signal efficiency possible by color change of the LED
  • Color: super red (630 nm), green (570 nm)
  • Technology: InGaAlP
  • Grouping parameter: luminous intensity
  • Assembly methods: suitable for all SMT assembly methods
  • Soldering methods: Reflow soldering
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site
Optics - LEDs - Light Pipes - LSG T67K - 1172966-LSG T67K - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LSG T67K
1172966-LSG T67K
Optics - LEDs - Light Pipes - LSG T67K 1172966-LSG T67K
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172966-LSG T67K Categories: Optics - LEDs - Light Pipes Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172966-LSG T67K
Categories: Optics - LEDs - Light Pipes
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  OSRAM Opto Semiconductors Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LSG T67K 1172966-LSG T67K
Product Name Multi TOPLED Optics - LEDs - Light Pipes - LSG T67K
LED Type Red; Green; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
EXCELED™ series chip LED - SML-D12M8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details