OSRAM Opto Semiconductors Multi TOPLED LSG T676

Description
Multi TOPLED, super red (633 nm), green (570 nm), both chips can be controlled separately Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: both chips can be controlled separately high signal efficiency possible by color change of the LED Color: super red (633 nm), green (570 nm) Technology: InGaAlP Optical efficiency (typ.): 7 lm/W (super red) Grouping parameter: luminous intensity wavelength Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Datasheet
Description
Multi TOPLED, super red (633 nm), green (570 nm), both chips can be controlled separately Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: both chips can be controlled separately high signal efficiency possible by color change of the LED Color: super red (633 nm), green (570 nm) Technology: InGaAlP Optical efficiency (typ.): 7 lm/W (super red) Grouping parameter: luminous intensity wavelength Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi TOPLED - LSG T676 - OSRAM Opto Semiconductors
San Jose, CA, USA
Multi TOPLED
LSG T676
Multi TOPLED LSG T676
Multi TOPLED, super red (633 nm), green (570 nm), both chips can be controlled separately Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: both chips can be controlled separately high signal efficiency possible by color change of the LED Color: super red (633 nm), green (570 nm) Technology: InGaAlP Optical efficiency (typ.): 7 lm/W (super red) Grouping parameter: luminous intensity wavelength Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Multi TOPLED, super red (633 nm), green (570 nm), both chips can be controlled separately

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: both chips can be controlled separately high signal efficiency possible by color change of the LED
  • Color: super red (633 nm), green (570 nm)
  • Technology: InGaAlP
  • Optical efficiency (typ.): 7 lm/W (super red)
  • Grouping parameter: luminous intensity wavelength
  • Assembly methods: suitable for all SMT assembly methods
  • Soldering methods: Reflow soldering
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LSG T676
Standard LEDs - SMD LSG T676
Standard LEDs - SMD Red/Green, 633/570nm

Standard LEDs - SMD Red/Green, 633/570nm

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LSG T676 LSG T676
Product Name Multi TOPLED Standard LEDs - SMD
LED Type Red; Green; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-ASMD-FWG3-NPTH6TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers