OSRAM Opto Semiconductors LED Indication - Discrete - LSA67K-K1-1-0-2 LSA67K-K1-1-0-2

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 714930-LSA67K-K1-1-0 -2 Manufacturer Homepage: www.osram.com Reference case: SMD Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 714930-LSA67K-K1-1-0 -2 Manufacturer Homepage: www.osram.com Reference case: SMD Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LSA67K-K1-1-0-2
714930-LSA67K-K1-1-0-2
LED Indication - Discrete - LSA67K-K1-1-0-2 714930-LSA67K-K1-1-0-2
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 714930-LSA67K-K1-1-0 -2 Manufacturer Homepage: www.osram.com Reference case: SMD Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 714930-LSA67K-K1-1-0-2
Manufacturer Homepage: www.osram.com
Reference case: SMD
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 714930-LSA67K-K1-1-0-2
Product Name LED Indication - Discrete - LSA67K-K1-1-0-2
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCKCG00-NW5X5020302TR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 517 nm (5170 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details