OSRAM Opto Semiconductors TOPLED LS T67B

Description
TOPLED, super red (633 nm), higher contrast by a black surface (RGB-Displays) Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: higher contrast by a black surface (RGB-Displays) more light due to higher optical efficiency extremely wide viewing angle Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED, super red (633 nm), higher contrast by a black surface (RGB-Displays) Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: higher contrast by a black surface (RGB-Displays) more light due to higher optical efficiency extremely wide viewing angle Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED - LS T67B - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED
LS T67B
TOPLED LS T67B
TOPLED, super red (633 nm), higher contrast by a black surface (RGB-Displays) Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: higher contrast by a black surface (RGB-Displays) more light due to higher optical efficiency extremely wide viewing angle Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED, super red (633 nm), higher contrast by a black surface (RGB-Displays)

Product Features

  • Package: white PLCC-2 package colorless clear resin
  • Feature of the device: higher contrast by a black surface (RGB-Displays) more light due to higher optical efficiency extremely wide viewing angle
  • Color: super red (633 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LS T67B
Product Name TOPLED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details