OSRAM Opto Semiconductors LEDs LS T676-P2S1-1

Description
Red TOPLED LS T676-P2S1-1
Request a Quote Datasheet
Description
Red TOPLED LS T676-P2S1-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6544499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red TOPLED LS T676-P2S1-1

Red TOPLED LS T676-P2S1-1

Supplier's Site
LEDs - 6544499P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red TOPLED LS T676-P2S1-1

Red TOPLED LS T676-P2S1-1

Supplier's Site
LEDs - 9128352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red TOPLED LS T676-P2S1-1

Red TOPLED LS T676-P2S1-1

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LS T676-P2S1-1
Standard LEDs - SMD LS T676-P2S1-1
Standard LEDs - SMD Super Red, 645nm 224mcd, 20mA

Standard LEDs - SMD Super Red, 645nm 224mcd, 20mA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6544499 6544499P LS T676-P2S1-1
Product Name LEDs LEDs Standard LEDs - SMD
LED Package: 3.4 x 3mm
LED Type Red; Clear
Peak Wavelength 633 nm (6330 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details