OSRAM Opto Semiconductors PointLED LS P47F

Description
PointLED, super red, colorless clear resin, enhanced Thinfilm LED Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
PointLED, super red, colorless clear resin, enhanced Thinfilm LED Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
PointLED - LS P47F - OSRAM Opto Semiconductors
San Jose, CA, USA
PointLED
LS P47F
PointLED LS P47F
PointLED, super red, colorless clear resin, enhanced Thinfilm LED Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

PointLED, super red, colorless clear resin, enhanced Thinfilm LED

Product Features

  • Package: white SMT package colorless clear resin
  • Feature of the device: top mount or reverse mount ideal for backlighting
  • Color: super red (633 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LS P47F
Product Name PointLED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
2MM,RA,RED LED 5V RESISTOR - AM2520EH/ID5V - Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details