OSRAM Opto Semiconductors PointLED LS P476

Description
PointLED, super red (630 nm), top mount or reverse mount Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: super red (630 nm) Viewing angle at 50 % IV: 120 Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
PointLED, super red (630 nm), top mount or reverse mount Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: super red (630 nm) Viewing angle at 50 % IV: 120 Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
PointLED - LS P476 - OSRAM Opto Semiconductors
San Jose, CA, USA
PointLED
LS P476
PointLED LS P476
PointLED, super red (630 nm), top mount or reverse mount Product Features Package: white SMT package colorless clear resin Feature of the device: top mount or reverse mount ideal for backlighting Color: super red (630 nm) Viewing angle at 50 % IV: 120 Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

PointLED, super red (630 nm), top mount or reverse mount

Product Features

  • Package: white SMT package colorless clear resin
  • Feature of the device: top mount or reverse mount ideal for backlighting
  • Color: super red (630 nm)
  • Viewing angle at 50 % IV: 120
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LS P476
Product Name PointLED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343MG - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details