OSRAM Opto Semiconductors LEDs LS M67K-H2L1-1

Description
Super-Red Mini TOPLED LS M67K-H2L1-1
Request a Quote Datasheet
Description
Super-Red Mini TOPLED LS M67K-H2L1-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 6545947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Super-Red Mini TOPLED LS M67K-H2L1-1

Super-Red Mini TOPLED LS M67K-H2L1-1

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LS M67K-H2L1-1
Standard LEDs - SMD LS M67K-H2L1-1
Standard LEDs - SMD Super Red, 630nm 14mcd, 2mA

Standard LEDs - SMD Super Red, 630nm 14mcd, 2mA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6545947 LS M67K-H2L1-1
Product Name LEDs Standard LEDs - SMD
LED Package: 2.1 x 1.5mm
LED Type Red; Clear
Peak Wavelength 630 nm (6300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM1L-34002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details