OSRAM Opto Semiconductors OSLON Black Flat LED LS H9PP

Description
OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability Product Features Package: SMD epoxy package Feature of the device: small size high-flux LED for slim designs high robustness Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability Product Features Package: SMD epoxy package Feature of the device: small size high-flux LED for slim designs high robustness Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Black Flat LED - LS H9PP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Black Flat LED
LS H9PP
OSLON Black Flat LED LS H9PP
OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability Product Features Package: SMD epoxy package Feature of the device: small size high-flux LED for slim designs high robustness Color: super red (633 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability

Product Features

  • Package: SMD epoxy package
  • Feature of the device: small size high-flux LED for slim designs high robustness
  • Color: super red (633 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LS H9PP
Product Name OSLON Black Flat LED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details
LED Indication - Discrete - 754-AA4040LSURCKT-AMTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details