OSRAM Opto Semiconductors LEDs LS E67F-ABBB-1-1

Description
LED,Power TOPLED,Super Red 633nm PLCC4
Request a Quote Datasheet
Description
LED,Power TOPLED,Super Red 633nm PLCC4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7781311 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Power TOPLED,Super Red 633nm PLCC4

LED,Power TOPLED,Super Red 633nm PLCC4

Supplier's Site
LEDs - 7781311P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Power TOPLED,Super Red 633nm PLCC4

LED,Power TOPLED,Super Red 633nm PLCC4

Supplier's Site
LEDs - 1685470 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,Power TOPLED,Super Red 633nm PLCC4

LED,Power TOPLED,Super Red 633nm PLCC4

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LS E67F-ABBB-1-1
Standard LEDs - SMD LS E67F-ABBB-1-1
Standard LEDs - SMD Super Red, 633nm

Standard LEDs - SMD Super Red, 633nm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7781311 7781311P LS E67F-ABBB-1-1
Product Name LEDs LEDs Standard LEDs - SMD
LED Package: 3.4 x 3 x 2.1mm
LED Type Red; Clear
Peak Wavelength 633 nm (6330 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
High Flux LEDs - CW CBLPM1.S1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 5500 K
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details