ams-OSRAM AG LED Indication - Discrete LS E67F-ABBB-1-1-Z

Description
Red 633nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet
Description
Red 633nm LED Indication - Discrete 2.15V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 475-LSE67F-ABBB-1-1-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LSE67F-ABBB-1-1-ZDKR-ND
LED Indication - Discrete 475-LSE67F-ABBB-1-1-ZDKR-ND
Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 475-LSE67F-ABBB-1-1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LSE67F-ABBB-1-1-ZTR-ND
LED Indication - Discrete 475-LSE67F-ABBB-1-1-ZTR-ND
Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 475-LSE67F-ABBB-1-1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LSE67F-ABBB-1-1-ZCT-ND
LED Indication - Discrete 475-LSE67F-ABBB-1-1-ZCT-ND
Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Red 633nm LED Indication - Discrete 2.15V 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LS E67F-ABBB-1-1-Z
1057533-LS E67F-ABBB-1-1-Z
LED Indication - Discrete - LS E67F-ABBB-1-1-Z 1057533-LS E67F-ABBB-1-1-Z
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 1057533-LS E67F-ABBB-1-1-Z Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.15V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 2100mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 50mA Wavelength - Dominant: 633nm Wavelength - Peak: 645nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 1057533-LS E67F-ABBB-1-1-Z
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.15V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 2100mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 50mA
Wavelength - Dominant: 633nm
Wavelength - Peak: 645nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LS E67F-ABBB-1-1-Z
Standard LEDs - SMD LS E67F-ABBB-1-1-Z
Standard LEDs - SMD Super Red, 633nm

Standard LEDs - SMD Super Red, 633nm

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 475-LSE67F-ABBB-1-1-ZDKR-ND 1057533-LS E67F-ABBB-1-1-Z LS E67F-ABBB-1-1-Z
Product Name LED Indication - Discrete LED Indication - Discrete - LS E67F-ABBB-1-1-Z Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 633 nm (6330 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details