LED; SMD; 3528,PLCC4; red; 1210÷2420mlm; 355÷900mcd; 3.4x3x2.1mm
Standard LEDs - SMD Super Red, 633nm 1900mcd, 50mA
| Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 606-LS E67B-T2V1-1-1 | LS E67B-T2V1-1-1 |
| Product Name | LED; SMD; 3528,PLCC4; red; 1210÷2420mlm; 355÷900mcd; 3.4x3x2.1mm | Standard LEDs - SMD |
| LED Package: | 3.20mm L x 2.80mm W | |
| LED Type | Red; Red | |
| Peak Wavelength | 645 nm (6450 Å) | |
| Viewing Angle | 120 degrees |