OSRAM Opto Semiconductors Power TOPLED Lens LS E65B

Description
Power TOPLED with Lens, super-red, colorless clear, enhanced optical power (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: super red (633 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED with Lens, super-red, colorless clear, enhanced optical power (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: super red (633 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED Lens - LS E65B - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED Lens
LS E65B
Power TOPLED Lens LS E65B
Power TOPLED with Lens, super-red, colorless clear, enhanced optical power (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: super red (633 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED with Lens, super-red, colorless clear, enhanced optical power (HOP2000)

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: focussed radiation in SMT technology high brightness in beam direction
  • Color: super red (633 nm)
  • Viewing angle at 50 % IV: 60
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LS E65B
Product Name Power TOPLED Lens
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details