OSRAM Opto Semiconductors Standard LEDs - SMD LS E65B-V1BB-1-1

Description
Standard LEDs - SMD Super Red, 633nm 2400mlm, 50mA
Datasheet
Description
Standard LEDs - SMD Super Red, 633nm 2400mlm, 50mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
LS E65B-V1BB-1-1
Standard LEDs - SMD LS E65B-V1BB-1-1
Standard LEDs - SMD Super Red, 633nm 2400mlm, 50mA

Standard LEDs - SMD Super Red, 633nm 2400mlm, 50mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number LS E65B-V1BB-1-1
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details