ams-OSRAM AG LED Indication - Discrete - LS E63F-EAFB-1-1 LS E63F-EAFB-1-1

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 923992-LS E63F-EAFB-1-1 Series: Power TOPLED® with Lens Features: Red 633nm LED Indication - Discrete 2.15V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: LS E63 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: LSE63F-EAFB-1-1, 475-3765-6, LS E63F-EAFB-1-1-ND, LSE63F-EAFB-1-1-ND, Q65111A3723, 475-3765-2, 475-3765-1
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 923992-LS E63F-EAFB-1-1 Series: Power TOPLED® with Lens Features: Red 633nm LED Indication - Discrete 2.15V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: LS E63 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: LSE63F-EAFB-1-1, 475-3765-6, LS E63F-EAFB-1-1-ND, LSE63F-EAFB-1-1-ND, Q65111A3723, 475-3765-2, 475-3765-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LS E63F-EAFB-1-1
923992-LS E63F-EAFB-1-1
LED Indication - Discrete - LS E63F-EAFB-1-1 923992-LS E63F-EAFB-1-1
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 923992-LS E63F-EAFB-1-1 Series: Power TOPLED® with Lens Features: Red 633nm LED Indication - Discrete 2.15V 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Family Name: LS E63 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: LSE63F-EAFB-1-1, 475-3765-6, LS E63F-EAFB-1-1-ND, LSE63F-EAFB-1-1-ND, Q65111A3723, 475-3765-2, 475-3765-1

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 923992-LS E63F-EAFB-1-1
Series: Power TOPLED® with Lens
Features: Red 633nm LED Indication - Discrete 2.15V 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Family Name: LS E63
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: LSE63F-EAFB-1-1, 475-3765-6, LS E63F-EAFB-1-1-ND, LSE63F-EAFB-1-1-ND, Q65111A3723, 475-3765-2, 475-3765-1

Buy Now Datasheet
LEDs - 9154812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Power TOPLED LS E63F-EAFB-1-1

Red LED Power TOPLED LS E63F-EAFB-1-1

Supplier's Site
LEDs - 9154812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Power TOPLED LS E63F-EAFB-1-1

Red LED Power TOPLED LS E63F-EAFB-1-1

Supplier's Site
LEDs - 1709631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red LED Power TOPLED LS E63F-EAFB-1-1

Red LED Power TOPLED LS E63F-EAFB-1-1

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LS E63F-EAFB-1-1
Standard LEDs - SMD LS E63F-EAFB-1-1
Standard LEDs - SMD Super Red, 633nm

Standard LEDs - SMD Super Red, 633nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 923992-LS E63F-EAFB-1-1 9154812 9154812P LS E63F-EAFB-1-1
Product Name LED Indication - Discrete - LS E63F-EAFB-1-1 LEDs LEDs Standard LEDs - SMD
LED Package: 3.4 x 3 x 3.7mm
LED Type Red; Clear
Peak Wavelength 633 nm (6330 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Chip LED with reflector - SML-013UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers