Red 633nm LED Indication - Discrete 2.2V 4-PLCC
Standard LEDs - SMD Super Red, 633nm 1700mlm, 50mA
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 475-LSE63B-BBCB-1-1TR-ND | LS E63B-BBCB-1-1 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 4-PLCC | |
| LED Type | Red | |
| Peak Wavelength | 645 nm (6450 Å) | |
| Viewing Angle | 30 degrees |