OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - LS A67B-S2U1-1-Z LS A67B-S2U1-1-Z

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071078-LS A67B-S2U1-1-Z Packaging: Digi-Reel® Color: Red Termination: SMD/SMT Length: 4 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 392 mcd Forward Current: 40 mA Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 4 mm Number of Pins: 2 Width: 3.6 mm Luminous Flux: 1.2 lm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): LS A67F-U1AA-1-Z; LR A67F-U2AB-1-Z; LS Y876-P2R1-1-Z; SML-LXR44IC-TR; SSL-LXA228SIC-TR31; SML-LXR85IC-TRQ65110 -A2308; Q65110A2308; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 30 mA Dominant Wavelength: 633 nm Illumination Color: Red
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071078-LS A67B-S2U1-1-Z Packaging: Digi-Reel® Color: Red Termination: SMD/SMT Length: 4 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 392 mcd Forward Current: 40 mA Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 4 mm Number of Pins: 2 Width: 3.6 mm Luminous Flux: 1.2 lm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): LS A67F-U1AA-1-Z; LR A67F-U2AB-1-Z; LS Y876-P2R1-1-Z; SML-LXR44IC-TR; SSL-LXA228SIC-TR31; SML-LXR85IC-TRQ65110 -A2308; Q65110A2308; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 30 mA Dominant Wavelength: 633 nm Illumination Color: Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LS A67B-S2U1-1-Z - 1071078-LS A67B-S2U1-1-Z - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LS A67B-S2U1-1-Z
1071078-LS A67B-S2U1-1-Z
Optics - LEDs - Light Pipes - LS A67B-S2U1-1-Z 1071078-LS A67B-S2U1-1-Z
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071078-LS A67B-S2U1-1-Z Packaging: Digi-Reel® Color: Red Termination: SMD/SMT Length: 4 mm Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 392 mcd Forward Current: 40 mA Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 4 mm Number of Pins: 2 Width: 3.6 mm Luminous Flux: 1.2 lm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): LS A67F-U1AA-1-Z; LR A67F-U2AB-1-Z; LS Y876-P2R1-1-Z; SML-LXR44IC-TR; SSL-LXA228SIC-TR31; SML-LXR85IC-TRQ65110 -A2308; Q65110A2308; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 30 mA Dominant Wavelength: 633 nm Illumination Color: Red

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071078-LS A67B-S2U1-1-Z
Packaging: Digi-Reel®
Color: Red
Termination: SMD/SMT
Length: 4 mm
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 392 mcd
Forward Current: 40 mA
Viewing Angle: 120 °
Lens Color: Colorless
Lens Transparency: Clear
Height: 4 mm
Number of Pins: 2
Width: 3.6 mm
Luminous Flux: 1.2 lm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused
Alternative Parts (Cross-Reference): LS A67F-U1AA-1-Z; LR A67F-U2AB-1-Z; LS Y876-P2R1-1-Z; SML-LXR44IC-TR; SSL-LXA228SIC-TR31; SML-LXR85IC-TRQ65110-A2308; Q65110A2308;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Test Current: 30 mA
Dominant Wavelength: 633 nm
Illumination Color: Red

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LS A67B-S2U1-1-Z
Standard LEDs - SMD LS A67B-S2U1-1-Z
Standard LEDs - SMD Super Red, 633nm 392mcd, 30mA

Standard LEDs - SMD Super Red, 633nm 392mcd, 30mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1071078-LS A67B-S2U1-1-Z LS A67B-S2U1-1-Z
Product Name Optics - LEDs - Light Pipes - LS A67B-S2U1-1-Z Standard LEDs - SMD
LED Type Red; Red
Peak Wavelength 633 nm (6330 Å)
Viewing Angle 120 degrees
Luminous Intensity 392 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-AAA3528SURKCGKCCT-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 650 nm (5740 to 6500 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZDGK105STR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers