OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - LRTBGFUG LRTBGFUG

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964969-LRTBGFUG Packaging: Cut Tape Color: Blue, Green, Red Length: 3.5 mm Mounting: SMD (SMT) Number of Elements: 3 Forward Voltage: 3.7 V Luminous Intensity: 224 mcd Viewing Angle: 120 ° Number of Pins: 6 Wavelength: 631 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 3 Lens Style: Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Test Current: 20 mA Dominant Wavelength: 631 nm
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964969-LRTBGFUG Packaging: Cut Tape Color: Blue, Green, Red Length: 3.5 mm Mounting: SMD (SMT) Number of Elements: 3 Forward Voltage: 3.7 V Luminous Intensity: 224 mcd Viewing Angle: 120 ° Number of Pins: 6 Wavelength: 631 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 3 Lens Style: Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Test Current: 20 mA Dominant Wavelength: 631 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LRTBGFUG - 964969-LRTBGFUG - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LRTBGFUG
964969-LRTBGFUG
Optics - LEDs - Light Pipes - LRTBGFUG 964969-LRTBGFUG
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964969-LRTBGFUG Packaging: Cut Tape Color: Blue, Green, Red Length: 3.5 mm Mounting: SMD (SMT) Number of Elements: 3 Forward Voltage: 3.7 V Luminous Intensity: 224 mcd Viewing Angle: 120 ° Number of Pins: 6 Wavelength: 631 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Number of LEDs: 3 Lens Style: Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Depth: 3.2 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Test Current: 20 mA Dominant Wavelength: 631 nm

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964969-LRTBGFUG
Packaging: Cut Tape
Color: Blue, Green, Red
Length: 3.5 mm
Mounting: SMD (SMT)
Number of Elements: 3
Forward Voltage: 3.7 V
Luminous Intensity: 224 mcd
Viewing Angle: 120 °
Number of Pins: 6
Wavelength: 631 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Number of LEDs: 3
Lens Style: Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Depth: 3.2 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Test Current: 20 mA
Dominant Wavelength: 631 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 964969-LRTBGFUG
Product Name Optics - LEDs - Light Pipes - LRTBGFUG
LED Type Red; Green; Blue; Multi-Colored; Blue, Green, Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Super Nova 4 LED Module Green - MD-EL-SN4-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 800 milliwatts
View Details