OSRAM Opto Semiconductors OSLON Black LED LR H9GP

Description
OSLON Black Series, red (R), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: small size high-flux LED for slim designs high robustness Color: red (625 nm) Viewing angle at 50 % IV: 90 Technology: InGaAlP Thinfilm Optical efficiency (max.): 75 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Black Series, red (R), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: small size high-flux LED for slim designs high robustness Color: red (625 nm) Viewing angle at 50 % IV: 90 Technology: InGaAlP Thinfilm Optical efficiency (max.): 75 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Black LED - LR H9GP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Black LED
LR H9GP
OSLON Black LED LR H9GP
OSLON Black Series, red (R), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: small size high-flux LED for slim designs high robustness Color: red (625 nm) Viewing angle at 50 % IV: 90 Technology: InGaAlP Thinfilm Optical efficiency (max.): 75 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Black Series, red (R), SMD epoxy package with silicon lens

Product Features

  • Package: SMD epoxy package with silicone lens
  • Feature of the device: small size high-flux LED for slim designs high robustness
  • Color: red (625 nm)
  • Viewing angle at 50 % IV: 90
  • Technology: InGaAlP Thinfilm
  • Optical efficiency (max.): 75 lm/W at 100 mA
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LR H9GP
Product Name OSLON Black LED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details
Dual color mini-mold Chip LED - SML522BUNW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details