OSRAM Opto Semiconductors
LEDs
LR E6SF-ABCA-1-1
Description
LED,POWER TOPLED,Red
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED,POWER TOPLED,Red
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
7650611P |
7650611 |
LR E6SF-ABCA-1-1 |
|
Product Name
|
LEDs |
LEDs |
Standard LEDs - SMD |
|
Forward Voltage
|
2.15 volts
|
|
|
|
LED Package:
|
|
3.4 x 3 x 2mm
|
|
|
LED Type
|
|
Red; Clear
|
|
|
Peak Wavelength
|
|
625 nm (6250 Å)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Green; Green
Array
Array
Number of Array Elements
1
View Details
LED Package:
1.6x0.8 (t=0.55)
LED Type
Red; Yellow; Multi-Colored
Peak Wavelength
588 to 629 nm (5880 to 6290 Å)
View Details