OSRAM Opto Semiconductors Power TOPLED LR E67F

Description
Power TOPLED, red Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency Color: red (625 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED, red Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency Color: red (625 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED - LR E67F - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED
LR E67F
Power TOPLED LR E67F
Power TOPLED, red Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: more light due to higher optical efficiency Color: red (625 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Thinfilm Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED, red

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: more light due to higher optical efficiency
  • Color: red (625 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP Thinfilm
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LR E67F
Product Name Power TOPLED
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM2.PM-N2N4-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers