OSRAM Opto Semiconductors TOPLED Reverse Gullwing LP T776

Description
TOPLED RG, pure green, colorless clear Product Features Package: white SMT package, colorless clear resin Color: pure green (560 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED RG, pure green, colorless clear Product Features Package: white SMT package, colorless clear resin Color: pure green (560 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED Reverse Gullwing - LP T776 - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED Reverse Gullwing
LP T776
TOPLED Reverse Gullwing LP T776
TOPLED RG, pure green, colorless clear Product Features Package: white SMT package, colorless clear resin Color: pure green (560 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED RG, pure green, colorless clear

Product Features

  • Package: white SMT package, colorless clear resin
  • Color: pure green (560 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LP T776
Product Name TOPLED Reverse Gullwing
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Super Nova 2 LED Module Blue - MD-EL-SN2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 420 milliwatts
View Details