OSRAM Opto Semiconductors TOPLED Lens LP T655

Description
TOPLED Lens, pure green (560 nm) Product Features Package: white PLCC-2 package colorless clear resin Color: pure green (560 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED Lens, pure green (560 nm) Product Features Package: white PLCC-2 package colorless clear resin Color: pure green (560 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED Lens - LP T655 - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED Lens
LP T655
TOPLED Lens LP T655
TOPLED Lens, pure green (560 nm) Product Features Package: white PLCC-2 package colorless clear resin Color: pure green (560 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED Lens, pure green (560 nm)

Product Features

  • Package: white PLCC-2 package colorless clear resin
  • Color: pure green (560 nm)
  • Viewing angle at 50 % IV: 60
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LP T655
Product Name TOPLED Lens
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2DG67S-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details