OSRAM Opto Semiconductors Mini TOPLED LP M675

Description
Hyper Mini TOPLED, pure green, colorless clear, high optical power (HOP) Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: pure green (560 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
Hyper Mini TOPLED, pure green, colorless clear, high optical power (HOP) Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: pure green (560 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
Mini TOPLED - LP M675 - OSRAM Opto Semiconductors
San Jose, CA, USA
Mini TOPLED
LP M675
Mini TOPLED LP M675
Hyper Mini TOPLED, pure green, colorless clear, high optical power (HOP) Product Features Package: white SMT package, colorless clear resin Feature of the device: small package for applications where small space is required Color: pure green (560 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Hyper Mini TOPLED, pure green, colorless clear, high optical power (HOP)

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: small package for applications where small space is required
  • Color: pure green (560 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LP M675
Product Name Mini TOPLED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-SLR-325MGT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZCM2ACY45W-2HTACT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details