OSRAM Opto Semiconductors SMARTLED 0603 LP L296

Description
SMARTLED 0603, pure green (560 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: pure green (560 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
SMARTLED 0603, pure green (560 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: pure green (560 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
SMARTLED 0603 - LP L296 - OSRAM Opto Semiconductors
San Jose, CA, USA
SMARTLED 0603
LP L296
SMARTLED 0603 LP L296
SMARTLED 0603, pure green (560 nm) Product Features Package: SMT package 0603 colorless diffused resin Color: pure green (560 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

SMARTLED 0603, pure green (560 nm)

Product Features

  • Package: SMT package 0603 colorless diffused resin
  • Color: pure green (560 nm)
  • Viewing angle at 50 % IV: 160
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LP L296
Product Name SMARTLED 0603
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details