OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - LP A67K-E1F2-25-Z LP A67K-E1F2-25-Z

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227401-LP A67K-E1F2-25-Z Packaging: Tape & Reel Color: Green Length: 4 mm Forward Voltage: 1.8 V Luminous Intensity: 1.26 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 4.2 mm Number of Pins: 2 Width: 3.6 mm Luminous Flux: 4 mlm Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): Q65110 A2292; Q65110-A2292; Q65110A2292; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 2 mA Max Operating Temperature: 100 °C Dominant Wavelength: 560 nm Illumination Color: Green
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227401-LP A67K-E1F2-25-Z Packaging: Tape & Reel Color: Green Length: 4 mm Forward Voltage: 1.8 V Luminous Intensity: 1.26 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 4.2 mm Number of Pins: 2 Width: 3.6 mm Luminous Flux: 4 mlm Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): Q65110 A2292; Q65110-A2292; Q65110A2292; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 2 mA Max Operating Temperature: 100 °C Dominant Wavelength: 560 nm Illumination Color: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LP A67K-E1F2-25-Z - 1227401-LP A67K-E1F2-25-Z - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LP A67K-E1F2-25-Z
1227401-LP A67K-E1F2-25-Z
Optics - LEDs - Light Pipes - LP A67K-E1F2-25-Z 1227401-LP A67K-E1F2-25-Z
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1227401-LP A67K-E1F2-25-Z Packaging: Tape & Reel Color: Green Length: 4 mm Forward Voltage: 1.8 V Luminous Intensity: 1.26 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 4.2 mm Number of Pins: 2 Width: 3.6 mm Luminous Flux: 4 mlm Categories: Optics - LEDs - Light Pipes Case / Package: SMD/SMT Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused Alternative Parts (Cross-Reference): Q65110 A2292; Q65110-A2292; Q65110A2292; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 2 mA Max Operating Temperature: 100 °C Dominant Wavelength: 560 nm Illumination Color: Green

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227401-LP A67K-E1F2-25-Z
Packaging: Tape & Reel
Color: Green
Length: 4 mm
Forward Voltage: 1.8 V
Luminous Intensity: 1.26 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Colorless
Lens Transparency: Clear
Height: 4.2 mm
Number of Pins: 2
Width: 3.6 mm
Luminous Flux: 4 mlm
Categories: Optics - LEDs - Light Pipes
Case / Package: SMD/SMT
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused
Alternative Parts (Cross-Reference): Q65110 A2292; Q65110-A2292; Q65110A2292;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Test Current: 2 mA
Max Operating Temperature: 100 °C
Dominant Wavelength: 560 nm
Illumination Color: Green

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LP A67K-E1F2-25-Z
Standard LEDs - SMD LP A67K-E1F2-25-Z
Standard LEDs - SMD Pure Green, 560nm 4mlm, 2mA

Standard LEDs - SMD Pure Green, 560nm 4mlm, 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1227401-LP A67K-E1F2-25-Z LP A67K-E1F2-25-Z
Product Name Optics - LEDs - Light Pipes - LP A67K-E1F2-25-Z Standard LEDs - SMD
LED Type Green; Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 120 degrees
Luminous Intensity 1.26 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details