OSRAM Opto Semiconductors CHIPLED 0603 LO Q976

Description
CHIPLED 0603, orange (605 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: orange (605 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (orange) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Datasheet
Description
CHIPLED 0603, orange (605 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: orange (605 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (orange) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIPLED 0603 - LO Q976 - OSRAM Opto Semiconductors
San Jose, CA, USA
CHIPLED 0603
LO Q976
CHIPLED 0603 LO Q976
CHIPLED 0603, orange (605 nm), compact package Product Features Package: SMT package 0603 colorless diffused resin Feature of the device: compact package Color: orange (605 nm) Viewing angle at 50 % IV: 160 Technology: InGaAlP Optical efficiency (typ.): 11 lm/W (orange) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

CHIPLED 0603, orange (605 nm), compact package

Product Features

  • Package: SMT package 0603 colorless diffused resin
  • Feature of the device: compact package
  • Color: orange (605 nm)
  • Viewing angle at 50 % IV: 160
  • Technology: InGaAlP
  • Optical efficiency (typ.): 11 lm/W (orange)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LO Q976
Standard LEDs - SMD LO Q976
Standard LEDs - SMD Orange, 605nm 280mcd, 20mA

Standard LEDs - SMD Orange, 605nm 280mcd, 20mA

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LO Q976 LO Q976
Product Name CHIPLED 0603 Standard LEDs - SMD
LED Type Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details