OSRAM Opto Semiconductors Power TOPLED Lens LO E63B

Description
Power TOPLED with Lens, orange, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: orange (606 nm) Viewing angle at 50 % IV: 30 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED with Lens, orange, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: orange (606 nm) Viewing angle at 50 % IV: 30 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED Lens - LO E63B - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED Lens
LO E63B
Power TOPLED Lens LO E63B
Power TOPLED with Lens, orange, colorless clear, enhanced optical power LED (HOP2000) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: orange (606 nm) Viewing angle at 50 % IV: 30 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED with Lens, orange, colorless clear, enhanced optical power LED (HOP2000)

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: focussed radiation in SMT technology high brightness in beam direction
  • Color: orange (606 nm)
  • Viewing angle at 50 % IV: 30
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LO E63B
Product Name Power TOPLED Lens
LED Type Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-2790HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details