ams-OSRAM AG LED Indication - Discrete LO A67F-V2BB-24

Description
Orange 606nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Orange 606nm LED Indication - Discrete 2V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 475-LOA67F-V2BB-24TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LOA67F-V2BB-24TR-ND
LED Indication - Discrete 475-LOA67F-V2BB-24TR-ND
Orange 606nm LED Indication - Discrete 2V 2-SMD, Boomerang

Orange 606nm LED Indication - Discrete 2V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LO A67F-V2BB-24
Standard LEDs - SMD LO A67F-V2BB-24
Standard LEDs - SMD Orange 606nm

Standard LEDs - SMD Orange 606nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 475-LOA67F-V2BB-24TR-ND LO A67F-V2BB-24
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Boomerang
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-UTC2-0A30BTR-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 466 to 628 nm (4660 to 6280 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-3080SA35AVDD5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details