OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - LO A67F-V2BB-24-Z LO A67F-V2BB-24-Z

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973565-LO A67F-V2BB-24-Z Packaging: Tape & Reel (TR) Color: Orange Termination: SMD/SMT Length: 4 mm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 1.85 cd Forward Current: 30 mA Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 4.2 mm Width: 3.6 mm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 30 mA Dominant Wavelength: 606 nm Illumination Color: Orange
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973565-LO A67F-V2BB-24-Z Packaging: Tape & Reel (TR) Color: Orange Termination: SMD/SMT Length: 4 mm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 1.85 cd Forward Current: 30 mA Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 4.2 mm Width: 3.6 mm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 30 mA Dominant Wavelength: 606 nm Illumination Color: Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LO A67F-V2BB-24-Z - 973565-LO A67F-V2BB-24-Z - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LO A67F-V2BB-24-Z
973565-LO A67F-V2BB-24-Z
Optics - LEDs - Light Pipes - LO A67F-V2BB-24-Z 973565-LO A67F-V2BB-24-Z
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973565-LO A67F-V2BB-24-Z Packaging: Tape & Reel (TR) Color: Orange Termination: SMD/SMT Length: 4 mm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 1.85 cd Forward Current: 30 mA Viewing Angle: 120 ° Lens Color: Colorless Lens Transparency: Clear Height: 4.2 mm Width: 3.6 mm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Test Current: 30 mA Dominant Wavelength: 606 nm Illumination Color: Orange

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973565-LO A67F-V2BB-24-Z
Packaging: Tape & Reel (TR)
Color: Orange
Termination: SMD/SMT
Length: 4 mm
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 1.85 cd
Forward Current: 30 mA
Viewing Angle: 120 °
Lens Color: Colorless
Lens Transparency: Clear
Height: 4.2 mm
Width: 3.6 mm
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Test Current: 30 mA
Dominant Wavelength: 606 nm
Illumination Color: Orange

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LO A67F-V2BB-24-Z
Standard LEDs - SMD LO A67F-V2BB-24-Z
Standard LEDs - SMD Orange 606nm

Standard LEDs - SMD Orange 606nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 973565-LO A67F-V2BB-24-Z LO A67F-V2BB-24-Z
Product Name Optics - LEDs - Light Pipes - LO A67F-V2BB-24-Z Standard LEDs - SMD
LED Type Orange; Orange
Peak Wavelength 606 nm (6060 Å)
Viewing Angle 120 degrees
Luminous Intensity 1850 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details