OSRAM Opto Semiconductors CHIPLED 0805 LH R974

Description
CHIPLED 0805, hyper red (645 nm), compact package Product Features Package: SMT package 0805 colorless diffused resin Feature of the device: compact package Color: hyper red (645 nm) Viewing angle at 50 % IV: 160 Technology: GaAlAs Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Datasheet
Description
CHIPLED 0805, hyper red (645 nm), compact package Product Features Package: SMT package 0805 colorless diffused resin Feature of the device: compact package Color: hyper red (645 nm) Viewing angle at 50 % IV: 160 Technology: GaAlAs Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHIPLED 0805 - LH R974 - OSRAM Opto Semiconductors
San Jose, CA, USA
CHIPLED 0805
LH R974
CHIPLED 0805 LH R974
CHIPLED 0805, hyper red (645 nm), compact package Product Features Package: SMT package 0805 colorless diffused resin Feature of the device: compact package Color: hyper red (645 nm) Viewing angle at 50 % IV: 160 Technology: GaAlAs Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

CHIPLED 0805, hyper red (645 nm), compact package

Product Features

  • Package: SMT package 0805 colorless diffused resin
  • Feature of the device: compact package
  • Color: hyper red (645 nm)
  • Viewing angle at 50 % IV: 160
  • Technology: GaAlAs
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LH R974
Standard LEDs - SMD LH R974
Standard LEDs - SMD Hyper Red, 645nm 15mcd, 20mA

Standard LEDs - SMD Hyper Red, 645nm 15mcd, 20mA

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LH R974 LH R974
Product Name CHIPLED 0805 Standard LEDs - SMD
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
S6 LED Lamp - With Candelabra Base -  - Data Display Products
Specs
LED Package: S6
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 30 to 165 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details