OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - LGN971 LGN971

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069552-LGN971 Packaging: Cut Tape Forward Voltage: 2.2 V Luminous Intensity: 10 mcd Forward Current: 20 mA Viewing Angle: 160 ° Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069552-LGN971 Packaging: Cut Tape Forward Voltage: 2.2 V Luminous Intensity: 10 mcd Forward Current: 20 mA Viewing Angle: 160 ° Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LED, part number 05M0492, is a green surface mount device (SMD) with dimensions of 1.7mm x 2.1mm. It emits light at a wavelength of 570nm and has a luminous intensity of 45mcd at a forward current of 20mA. The viewing angle is 160 degrees, making it suitable for a variety of applications including indoor displays, optical indicators, and flat backlighting for devices such as LCDs and mobile phones. The LED is compatible with all surface mount technology (SMT) assembly methods and is designed for IR reflow soldering. It operates within a temperature range of -30°C to +85°C and has a maximum power consumption of 65mW. The product is packaged in 8mm tape with 3000 units per reel, facilitating easy handling and integration into electronic designs.

Datasheet Summary
Powered by GS/AI

The LED, part number 05M0492, is a green surface mount device (SMD) with dimensions of 1.7mm x 2.1mm. It emits light at a wavelength of 570nm and has a luminous intensity of 45mcd at a forward current of 20mA. The viewing angle is 160 degrees, making it suitable for a variety of applications including indoor displays, optical indicators, and flat backlighting for devices such as LCDs and mobile phones. The LED is compatible with all surface mount technology (SMT) assembly methods and is designed for IR reflow soldering. It operates within a temperature range of -30°C to +85°C and has a maximum power consumption of 65mW. The product is packaged in 8mm tape with 3000 units per reel, facilitating easy handling and integration into electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LGN971 - 1069552-LGN971 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LGN971
1069552-LGN971
Optics - LEDs - Light Pipes - LGN971 1069552-LGN971
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069552-LGN971 Packaging: Cut Tape Forward Voltage: 2.2 V Luminous Intensity: 10 mcd Forward Current: 20 mA Viewing Angle: 160 ° Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069552-LGN971
Packaging: Cut Tape
Forward Voltage: 2.2 V
Luminous Intensity: 10 mcd
Forward Current: 20 mA
Viewing Angle: 160 °
Number of Pins: 2
Wavelength: 570 nm
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Led, Green, 1.7Mm X 2.1Mm, 45Mcd, 570Nm; Led Color Osram - 05M0492 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.7Mm X 2.1Mm, 45Mcd, 570Nm; Led Color Osram
05M0492
Led, Green, 1.7Mm X 2.1Mm, 45Mcd, 570Nm; Led Color Osram 05M0492
LED, GREEN, 1.7MM X 2.1MM, 45MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.7mm x 2.1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:45mcd; Viewing Angle:160°; Product Range:

LED, GREEN, 1.7MM X 2.1MM, 45MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:1.7mm x 2.1mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:45mcd; Viewing Angle:160°; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1069552-LGN971 05M0492
Product Name Optics - LEDs - Light Pipes - LGN971 Led, Green, 1.7Mm X 2.1Mm, 45Mcd, 570Nm; Led Color Osram
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 160 degrees 160 degrees
Luminous Intensity 10 milliCandela 45 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2285067 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5mm
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
Led, 1W, Aveon, Amber, 50Lm; Led Colour Broadcom - 36AJ8243 - Newark, An Avnet Company
Specs
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
Forward Voltage 2.1 volts
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details