OSRAM Opto Semiconductors TOPLED Lens LG T656

Description
TOPLED with lens, green, colorless clear resin, InGaAlP-technology Product Features Package: white PLCC-2 package colorless clear resin Color: green (570 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 0 mm tape with ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED with lens, green, colorless clear resin, InGaAlP-technology Product Features Package: white PLCC-2 package colorless clear resin Color: green (570 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 0 mm tape with ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED Lens - LG T656 - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED Lens
LG T656
TOPLED Lens LG T656
TOPLED with lens, green, colorless clear resin, InGaAlP-technology Product Features Package: white PLCC-2 package colorless clear resin Color: green (570 nm) Viewing angle at 50 % IV: 60 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 0 mm tape with ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED with lens, green, colorless clear resin, InGaAlP-technology

Product Features

  • Package: white PLCC-2 package colorless clear resin
  • Color: green (570 nm)
  • Viewing angle at 50 % IV: 60
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 0 mm tape with
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LG T656
Product Name TOPLED Lens
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details