OSRAM Opto Semiconductors SIDELED LG A676

Description
Hyper SIDELED, green, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: green (570 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
Hyper SIDELED, green, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: green (570 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
SIDELED - LG A676 - OSRAM Opto Semiconductors
San Jose, CA, USA
SIDELED
LG A676
SIDELED LG A676
Hyper SIDELED, green, colorless clear Product Features Package: white SMT package, colorless clear resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: green (570 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Hyper SIDELED, green, colorless clear

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides
  • Color: green (570 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LG A676
Product Name SIDELED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 30 degrees
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details