OSRAM SYLVANIA, Inc. Lamp LED8A19DIMO827G2/72635

Description
A-LINE, DIMMABLE TYPE UL (CANADA AND US) APPROVAL DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, DRY LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH OMNI-DIRECTIONAL BEAM SPREAD TYPE LEAD FREE ROHS COMPLIANT OPERATING TEMPERATURE -4 TO 113 DEG F POWER FACTOR 0.95 VOLTAGE RATING (V) 120 WATTAGE (W) 8
Datasheet
Description
A-LINE, DIMMABLE TYPE UL (CANADA AND US) APPROVAL DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, DRY LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH OMNI-DIRECTIONAL BEAM SPREAD TYPE LEAD FREE ROHS COMPLIANT OPERATING TEMPERATURE -4 TO 113 DEG F POWER FACTOR 0.95 VOLTAGE RATING (V) 120 WATTAGE (W) 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED8A19DIMO827G2/72635 - OSRAM SYLVANIA, Inc.
Danvers, MA, USA
Lamp
LED8A19DIMO827G2/72635
Lamp LED8A19DIMO827G2/72635
A-LINE, DIMMABLE TYPE UL (CANADA AND US) APPROVAL DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, DRY LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR A19 SHAPE DESIGNATION 450 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH OMNI-DIRECTIONAL BEAM SPREAD TYPE LEAD FREE ROHS COMPLIANT OPERATING TEMPERATURE -4 TO 113 DEG F POWER FACTOR 0.95 VOLTAGE RATING (V) 120 WATTAGE (W) 8
  • A-LINE, DIMMABLE TYPE
  • UL (CANADA AND US) APPROVAL
  • DOWNLIGHT, PENDANT FIXTURE, TABLE LAMP, WALL SCONCE, DRY LOCATION APPLICATION
  • LED LAMP
  • MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 450 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • OMNI-DIRECTIONAL BEAM SPREAD TYPE
  • LEAD FREE
  • ROHS COMPLIANT
  • OPERATING TEMPERATURE -4 TO 113 DEG F
  • POWER FACTOR 0.95
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 8
Datasheet

Technical Specifications

  OSRAM SYLVANIA, Inc.
Product Category Lamps
Product Number LED8A19DIMO827G2/72635
Product Name Lamp
Lamp Power 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Xenon flash lamps - L4634 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details