OSRAM Opto Semiconductors OSRAM OSTAR Stage LED LE CWUW S2W

Description
High brightness LED in multi-chip in SMT technology, 4-chip, multicolor, long lifetime Product Features Package: compact lightsource in multi chip SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: Cx = 0.46, Cy = 0.41 acc. to CIE 1931 (warm white), Cx = 0.30, Cx = 0.30 acc. to CIE 1931 (ultra white) Viewing angle at 50 % IV: 120 Assembly methods: reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 500 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Datasheet
Description
High brightness LED in multi-chip in SMT technology, 4-chip, multicolor, long lifetime Product Features Package: compact lightsource in multi chip SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: Cx = 0.46, Cy = 0.41 acc. to CIE 1931 (warm white), Cx = 0.30, Cx = 0.30 acc. to CIE 1931 (ultra white) Viewing angle at 50 % IV: 120 Assembly methods: reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 500 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OSRAM OSTAR Stage LED - LE CWUW S2W - OSRAM Opto Semiconductors
San Jose, CA, USA
OSRAM OSTAR Stage LED
LE CWUW S2W
OSRAM OSTAR Stage LED LE CWUW S2W
High brightness LED in multi-chip in SMT technology, 4-chip, multicolor, long lifetime Product Features Package: compact lightsource in multi chip SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: Cx = 0.46, Cy = 0.41 acc. to CIE 1931 (warm white), Cx = 0.30, Cx = 0.30 acc. to CIE 1931 (ultra white) Viewing angle at 50 % IV: 120 Assembly methods: reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 500 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

High brightness LED in multi-chip in SMT technology, 4-chip, multicolor, long lifetime

Product Features

  • Package: compact lightsource in multi chip SMT technology with glass window on top
  • Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth
  • Color: Cx = 0.46, Cy = 0.41 acc. to CIE 1931 (warm white), Cx = 0.30, Cx = 0.30 acc. to CIE 1931 (ultra white)
  • Viewing angle at 50 % IV: 120
  • Assembly methods: reflow soldering
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 500 pcs. on 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site
Sheung Wan, Hong Kong
High Power LEDs - White
LE CWUW S2W
High Power LEDs - White LE CWUW S2W
High Power LEDs - White Tunable White OSTAR STAGE

High Power LEDs - White Tunable White OSTAR STAGE

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LE CWUW S2W LE CWUW S2W
Product Name OSRAM OSTAR Stage LED High Power LEDs - White
LED Type White; Multi-Colored
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details