OSRAM Opto Semiconductors OSRAM OSTAR Projection Compact LED LE CG Q8WP

Description
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: Cx = 0.32, Cy = 0.64 acc. to CIE 1931 (converted green) within λ = 500 ... 600 nm; 0.32 / 0.54 for full spectral range Viewing angle at 50 % IV: 130 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: Cx = 0.32, Cy = 0.64 acc. to CIE 1931 (converted green) within λ = 500 ... 600 nm; 0.32 / 0.54 for full spectral range Viewing angle at 50 % IV: 130 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
OSRAM OSTAR Projection Compact LED - LE CG Q8WP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSRAM OSTAR Projection Compact LED
LE CG Q8WP
OSRAM OSTAR Projection Compact LED LE CG Q8WP
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: Cx = 0.32, Cy = 0.64 acc. to CIE 1931 (converted green) within λ = 500 ... 600 nm; 0.32 / 0.54 for full spectral range Viewing angle at 50 % IV: 130 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Compact light source in SMT technology, glass window on top

Product Features

  • Package: compact lightsource in SMT technology with glass window on top
  • Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth
  • Color: Cx = 0.32, Cy = 0.64 acc. to CIE 1931 (converted green) within λ = 500 ... 600 nm; 0.32 / 0.54 for full spectral range
  • Viewing angle at 50 % IV: 130
  • Technology: ThinGaN (UX:3)
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LE CG Q8WP
Product Name OSRAM OSTAR Projection Compact LED
LED Type Green; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 120 degrees
View Details