OSRAM Opto Semiconductors OSRAM OSTAR Projection Power LED LE CG P2W

Description
OSRAM OSTAR Projection - Projection Power Product Features Package: OSTAR High Power Projection Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics Color: Cx = 0.32, Cy = 0.64 acc. to CIE 1931 (converted green) within λ = 500 ... 600 nm; 0.32 / 0.54 for full spectral range Viewing angle at 50 % IV: 130 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 38 pcs. per tray ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
OSRAM OSTAR Projection - Projection Power Product Features Package: OSTAR High Power Projection Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics Color: Cx = 0.32, Cy = 0.64 acc. to CIE 1931 (converted green) within λ = 500 ... 600 nm; 0.32 / 0.54 for full spectral range Viewing angle at 50 % IV: 130 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 38 pcs. per tray ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
OSRAM OSTAR Projection Power LED - LE CG P2W - OSRAM Opto Semiconductors
San Jose, CA, USA
OSRAM OSTAR Projection Power LED
LE CG P2W
OSRAM OSTAR Projection Power LED LE CG P2W
OSRAM OSTAR Projection - Projection Power Product Features Package: OSTAR High Power Projection Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics Color: Cx = 0.32, Cy = 0.64 acc. to CIE 1931 (converted green) within λ = 500 ... 600 nm; 0.32 / 0.54 for full spectral range Viewing angle at 50 % IV: 130 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 38 pcs. per tray ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

OSRAM OSTAR Projection - Projection Power

Product Features

  • Package: OSTAR High Power Projection
  • Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics
  • Color: Cx = 0.32, Cy = 0.64 acc. to CIE 1931 (converted green) within λ = 500 ... 600 nm; 0.32 / 0.54 for full spectral range
  • Viewing angle at 50 % IV: 130
  • Technology: ThinGaN (UX:3)
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 38 pcs. per tray
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LE CG P2W
Product Name OSRAM OSTAR Projection Power LED
LED Type Green; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1327-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details