OSRAM Opto Semiconductors OSRAM OSTAR Stage LED LE B Q8WP

Description
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: blue (459 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: blue (459 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
OSRAM OSTAR Stage LED - LE B Q8WP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSRAM OSTAR Stage LED
LE B Q8WP
OSRAM OSTAR Stage LED LE B Q8WP
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: blue (459 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Compact light source in SMT technology, glass window on top

Product Features

  • Package: compact lightsource in SMT technology with glass window on top
  • Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth
  • Color: blue (459 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN (UX:3)
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site
OSRAM OSTAR Projection Compact LED - LE B Q8WP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSRAM OSTAR Projection Compact LED
LE B Q8WP
OSRAM OSTAR Projection Compact LED LE B Q8WP
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: blue (459 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Compact light source in SMT technology, glass window on top

Product Features

  • Package: compact lightsource in SMT technology with glass window on top
  • Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth
  • Color: blue (459 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN (UX:3)
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LE B Q8WP
Product Name OSRAM OSTAR Stage LED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details