OSRAM Opto Semiconductors OSRAM OSTAR Projection Power LED LE B P3W

Description
OSRAM OSTAR Projection - Projection Power Product Features Package: OSTAR High Power Projection Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics Color: blue (459 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 pcs. per tray ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
OSRAM OSTAR Projection - Projection Power Product Features Package: OSTAR High Power Projection Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics Color: blue (459 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 pcs. per tray ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
OSRAM OSTAR Projection Power LED - LE B P3W - OSRAM Opto Semiconductors
San Jose, CA, USA
OSRAM OSTAR Projection Power LED
LE B P3W
OSRAM OSTAR Projection Power LED LE B P3W
OSRAM OSTAR Projection - Projection Power Product Features Package: OSTAR High Power Projection Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics Color: blue (459 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 pcs. per tray ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

OSRAM OSTAR Projection - Projection Power

Product Features

  • Package: OSTAR High Power Projection
  • Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics
  • Color: blue (459 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 pcs. per tray
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LE B P3W
Product Name OSRAM OSTAR Projection Power LED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High Power LEDs - MTG7-001I-XPG00-CW-0H53 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 125 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details