OSRAM Opto Semiconductors OSRAM OSTAR Projection Power LED LE B P1W

Description
OSRAM OSTAR Projection - Projection Power Product Features Package: OSTAR High Power Projection Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics Color: blue (459 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 38 pcs. per tray ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
OSRAM OSTAR Projection - Projection Power Product Features Package: OSTAR High Power Projection Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics Color: blue (459 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 38 pcs. per tray ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
OSRAM OSTAR Projection Power LED - LE B P1W - OSRAM Opto Semiconductors
San Jose, CA, USA
OSRAM OSTAR Projection Power LED
LE B P1W
OSRAM OSTAR Projection Power LED LE B P1W
OSRAM OSTAR Projection - Projection Power Product Features Package: OSTAR High Power Projection Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics Color: blue (459 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 38 pcs. per tray ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

OSRAM OSTAR Projection - Projection Power

Product Features

  • Package: OSTAR High Power Projection
  • Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth prepared for additional optics
  • Color: blue (459 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN (UX:3)
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 38 pcs. per tray
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LE B P1W
Product Name OSRAM OSTAR Projection Power LED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
UV Emitters - MTSM365UV-D5120 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 365 nm (3650 Å)
Viewing Angle 120 degrees
View Details