OSRAM Opto Semiconductors OSRAM OSTAR Projection Compact LED LE A Q9WN

Description
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: AlInGaP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 500 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: AlInGaP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 500 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
OSRAM OSTAR Projection Compact LED - LE A Q9WN - OSRAM Opto Semiconductors
San Jose, CA, USA
OSRAM OSTAR Projection Compact LED
LE A Q9WN
OSRAM OSTAR Projection Compact LED LE A Q9WN
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: AlInGaP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 500 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Compact light source in SMT technology, glass window on top

Product Features

  • Package: compact lightsource in SMT technology with glass window on top
  • Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth
  • Color: amber (617 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: AlInGaP
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 500 pcs. on 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LE A Q9WN
Product Name OSRAM OSTAR Projection Compact LED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE8600W - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
OSLON® Square LED - GW CSSRM1.PC - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details