OSRAM Opto Semiconductors OSRAM OSTAR Projection Compact LED LE A Q7WP

Description
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
OSRAM OSTAR Projection Compact LED - LE A Q7WP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSRAM OSTAR Projection Compact LED
LE A Q7WP
OSRAM OSTAR Projection Compact LED LE A Q7WP
Compact light source in SMT technology, glass window on top Product Features Package: compact lightsource in SMT technology with glass window on top Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth Color: amber (617 nm) Viewing angle at 50 % IV: 120 Technology: InGaAlP Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Compact light source in SMT technology, glass window on top

Product Features

  • Package: compact lightsource in SMT technology with glass window on top
  • Feature of the device: outstanding brightness and luminance due to pure surface emission and low Rth
  • Color: amber (617 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaAlP
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 1000 pcs. on 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LE A Q7WP
Product Name OSRAM OSTAR Projection Compact LED
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
SINGLE COLOR LED, GREEN, 3.1mm - SLR342MG3F - Karl Kruse GmbH & Co. KG
Specs
LED Type Green
View Details
LED Indication - Discrete - XLFBB01W-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details