OSRAM Opto Semiconductors Golden DRAGON LED LD W5SM

Description
Golden DRAGON, deep blue, 2.0 Watt LED, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: deep blue (455 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 49 % (deep blue) Optical efficiency (max.): 49 % at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
Golden DRAGON, deep blue, 2.0 Watt LED, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: deep blue (455 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 49 % (deep blue) Optical efficiency (max.): 49 % at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
Golden DRAGON LED - LD W5SM - OSRAM Opto Semiconductors
San Jose, CA, USA
Golden DRAGON LED
LD W5SM
Golden DRAGON LED LD W5SM
Golden DRAGON, deep blue, 2.0 Watt LED, 1000 mA max. current Product Features Package: white SMD package, colorless clear silicone resin Feature of the device: point lightsource with high luminous efficiency and low space Color: deep blue (455 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 49 % (deep blue) Optical efficiency (max.): 49 % at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Golden DRAGON, deep blue, 2.0 Watt LED, 1000 mA max. current

Product Features

  • Package: white SMD package, colorless clear silicone resin
  • Feature of the device: point lightsource with high luminous efficiency and low space
  • Color: deep blue (455 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Optical efficiency (typ.): 49 % (deep blue)
  • Optical efficiency (max.): 49 % at 100 mA
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 24 mm tape with 800 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LD W5SM
Product Name Golden DRAGON LED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-AEMD-CE3L-XZC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details