OSRAM Opto Semiconductors OSLON Black LED LD H9GP

Description
OSLON Black Series, deep blue (D), SMD epoxy package with silicone lens Product Features Package: SMD epoxy package with silicone lens Radiant Power: 0.0 mW at 350 mA and up to 950 mW at 1000 mA Feature of the device: small size high-flux LED for slim designs high robustness Color: deep blue (455 nm) Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (max.): 56 % at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Black Series, deep blue (D), SMD epoxy package with silicone lens Product Features Package: SMD epoxy package with silicone lens Radiant Power: 0.0 mW at 350 mA and up to 950 mW at 1000 mA Feature of the device: small size high-flux LED for slim designs high robustness Color: deep blue (455 nm) Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (max.): 56 % at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Black LED - LD H9GP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Black LED
LD H9GP
OSLON Black LED LD H9GP
OSLON Black Series, deep blue (D), SMD epoxy package with silicone lens Product Features Package: SMD epoxy package with silicone lens Radiant Power: 0.0 mW at 350 mA and up to 950 mW at 1000 mA Feature of the device: small size high-flux LED for slim designs high robustness Color: deep blue (455 nm) Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (max.): 56 % at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Black Series, deep blue (D), SMD epoxy package with silicone lens

Product Features

  • Package: SMD epoxy package with silicone lens
  • Radiant Power: 0.0 mW at 350 mA and up to 950 mW at 1000 mA
  • Feature of the device: small size high-flux LED for slim designs high robustness
  • Color: deep blue (455 nm)
  • Viewing angle at 50 % IV: 90
  • Technology: ThinGaN
  • Optical efficiency (max.): 56 % at 100 mA
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LD H9GP
Product Name OSLON Black LED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Dwarf Star 1 Chip LED Backlight Module - Warm White - MD-BW-ES1-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 240 milliwatts
View Details