OSRAM Opto Semiconductors Advanced Power TOPLED Plus LD G5AP

Description
Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), deep blue (D), white P-LCC-4 package, colorless clear silicone resin, clear silicone lens Product Features Package: white SMT package colorless clear silicone resin clear silicone lens Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED lens with overcasting Color: deep blue (457 nm) Viewing angle at 50 % IV: 145 Technology: ThinGaN Optical efficiency (typ.): 36 % (deep blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel, 3500 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), deep blue (D), white P-LCC-4 package, colorless clear silicone resin, clear silicone lens Product Features Package: white SMT package colorless clear silicone resin clear silicone lens Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED lens with overcasting Color: deep blue (457 nm) Viewing angle at 50 % IV: 145 Technology: ThinGaN Optical efficiency (typ.): 36 % (deep blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel, 3500 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Advanced Power TOPLED Plus - LD G5AP - OSRAM Opto Semiconductors
San Jose, CA, USA
Advanced Power TOPLED Plus
LD G5AP
Advanced Power TOPLED Plus LD G5AP
Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), deep blue (D), white P-LCC-4 package, colorless clear silicone resin, clear silicone lens Product Features Package: white SMT package colorless clear silicone resin clear silicone lens Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED lens with overcasting Color: deep blue (457 nm) Viewing angle at 50 % IV: 145 Technology: ThinGaN Optical efficiency (typ.): 36 % (deep blue) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel, 3500 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), deep blue (D), white P-LCC-4 package, colorless clear silicone resin, clear silicone lens

Product Features

  • Package: white SMT package colorless clear silicone resin clear silicone lens
  • Feature of the device: more light due to higher optical efficiency higher current at the same ambient temperature possible compared to PowerTOPLED lens with overcasting
  • Color: deep blue (457 nm)
  • Viewing angle at 50 % IV: 145
  • Technology: ThinGaN
  • Optical efficiency (typ.): 36 % (deep blue)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 700 pcs. on ∅ 180 mm reel, 3500 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LD G5AP
Product Name Advanced Power TOPLED Plus
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Small chip LED with reflector - SML-M13DT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details