OSRAM Opto Semiconductors OSLON SX LED LD CN5M

Description
OSLON SX, deep blue (D), SMD ceramic package with silicon resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Feature of the device: high efficient lighsource at small dimensions Color: deep blue (453 nm) Viewing angle at 50 % IV: 60 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
OSLON SX, deep blue (D), SMD ceramic package with silicon resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Feature of the device: high efficient lighsource at small dimensions Color: deep blue (453 nm) Viewing angle at 50 % IV: 60 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
OSLON SX LED - LD CN5M - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON SX LED
LD CN5M
OSLON SX LED LD CN5M
OSLON SX, deep blue (D), SMD ceramic package with silicon resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Feature of the device: high efficient lighsource at small dimensions Color: deep blue (453 nm) Viewing angle at 50 % IV: 60 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

OSLON SX, deep blue (D), SMD ceramic package with silicon resin with lens

Product Features

  • Package: SMD ceramic package with silicone resin with lens
  • Feature of the device: high efficient lighsource at small dimensions
  • Color: deep blue (453 nm)
  • Viewing angle at 50 % IV: 60
  • Technology: ThinGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LD CN5M
Product Name OSLON SX LED
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C503B-ACN-CX0Z0251-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers