OSRAM Opto Semiconductors OSLON Signal LED LCY CLBP

Description
OSLON Signal, ceramic package, yellow (CY), SMD ceramic package with silicone resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow) Viewing angle at 50 % IV: 125 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Signal, ceramic package, yellow (CY), SMD ceramic package with silicone resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow) Viewing angle at 50 % IV: 125 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Signal LED - LCY CLBP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Signal LED
LCY CLBP
OSLON Signal LED LCY CLBP
OSLON Signal, ceramic package, yellow (CY), SMD ceramic package with silicone resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow) Viewing angle at 50 % IV: 125 Technology: ThinGaN (UX:3) Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Signal, ceramic package, yellow (CY), SMD ceramic package with silicone resin with lens

Product Features

  • Package: SMD ceramic package with silicone resin with lens
  • Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow)
  • Viewing angle at 50 % IV: 125
  • Technology: ThinGaN (UX:3)
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LCY CLBP
Product Name OSLON Signal LED
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Package: TO-46
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details